Samsung logo

Samsung G series G2 Portable 640GB external hard drive 5400 RPM 2.5" USB 2.0 Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89578
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung G series G2 Portable 640GB external hard drive 5400 RPM 2.5" USB 2.0 Black:

Samsung G series G2 Portable 640GB, 640 GB, 2.5", 2.0, 5400 RPM, Black

Long summary description Samsung G series G2 Portable 640GB external hard drive 5400 RPM 2.5" USB 2.0 Black:

Samsung G series G2 Portable 640GB. HDD capacity: 640 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.