Samsung logo

Samsung SpinPoint F1 500GB S2 Portable external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25710
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SpinPoint F1 500GB S2 Portable external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) White:

Samsung SpinPoint F1 500GB S2 Portable, 500 GB, 2.5", 3.2 Gen 1 (3.1 Gen 1), 5400 RPM, White

Long summary description Samsung SpinPoint F1 500GB S2 Portable external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) White:

Samsung SpinPoint F1 500GB S2 Portable. HDD capacity: 500 GB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). HDD speed: 5400 RPM. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.