Samsung logo

Samsung S2 Portable 3.0, 500GB external hard drive Micro-USB B 3.2 Gen 1 (3.1 Gen 1) White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76270
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung S2 Portable 3.0, 500GB external hard drive Micro-USB B 3.2 Gen 1 (3.1 Gen 1) White:

Samsung S2 Portable 3.0, 500GB, 500 GB, 3.2 Gen 1 (3.1 Gen 1), White

Long summary description Samsung S2 Portable 3.0, 500GB external hard drive Micro-USB B 3.2 Gen 1 (3.1 Gen 1) White:

Samsung S2 Portable 3.0, 500GB. HDD capacity: 500 GB. USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.