Samsung logo

Samsung S Series HX-DU010EB external hard drive 1 TB 5400 RPM 3.5" USB 2.0 Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29841
Info modified on:
24 Feb 2023, 14:07:35
Short summary description Samsung S Series HX-DU010EB external hard drive 1 TB 5400 RPM 3.5" USB 2.0 Grey:

Samsung S Series HX-DU010EB, 1 TB, 3.5", 2.0, 5400 RPM, Grey

Long summary description Samsung S Series HX-DU010EB external hard drive 1 TB 5400 RPM 3.5" USB 2.0 Grey:

Samsung S Series HX-DU010EB. HDD capacity: 1 TB, HDD size: 3.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.