Samsung logo

Samsung M3 Station, 1.5TB external hard drive 3.5" USB 2.0 Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11670
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung M3 Station, 1.5TB external hard drive 3.5" USB 2.0 Black:

Samsung M3 Station, 1.5TB, 1.5 TB, 3.5", 2.0, Black

Long summary description Samsung M3 Station, 1.5TB external hard drive 3.5" USB 2.0 Black:

Samsung M3 Station, 1.5TB. HDD capacity: 1.5 TB, HDD size: 3.5". USB version: 2.0. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.