Samsung logo

Samsung HW-T650 Black 3.1 channels 340 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56490
Info modified on:
15 Dec 2023, 10:40:33
Short summary description Samsung HW-T650 Black 3.1 channels 340 W:

Samsung HW-T650, 3.1 channels, 340 W, Dolby Digital 5.1, 35 W, Wireless, 28 W

Long summary description Samsung HW-T650 Black 3.1 channels 340 W:

Samsung HW-T650. Audio output channels: 3.1 channels, RMS rated power: 340 W, Audio decoders: Dolby Digital 5.1. Soundbar speaker RMS power: 35 W. Subwoofer connectivity: Wireless, Subwoofer RMS power: 28 W, Subwoofer location: Separate. Product colour: Black, Audio formats supported: AAC, AIFF, FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wireless

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.