Samsung logo

Samsung HW-T530 Black 2.1 channels 290 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43662
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung HW-T530 Black 2.1 channels 290 W:

Samsung HW-T530, 2.1 channels, 290 W, Dolby Digital, Wireless, Separate, Black

Long summary description Samsung HW-T530 Black 2.1 channels 290 W:

Samsung HW-T530. Audio output channels: 2.1 channels, RMS rated power: 290 W, Audio decoders: Dolby Digital. Subwoofer connectivity: Wireless, Subwoofer location: Separate. Product colour: Black, Audio formats supported: AAC, AIFF, FLAC, MP3, OGG, WAV, Certification: Energy Star. Connectivity technology: Wired & Wireless. Power consumption (typical): 25 W, Power consumption (standby): 0.5 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.