Samsung logo

Samsung HW-T400 Black 2.0 channels 40 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92392
Info modified on:
18 Apr 2023, 13:48:10
Bullet Points Samsung HW-T400 Black 2.0 channels 40 W:
  • - Bulit-in Subwoofer
  • - Bluetooth Power On
  • - 4 Speakers
Long product name Samsung HW-T400 Black 2.0 channels 40 W:

40 W, 2.0 Channel, Bluetooth, NFC, One Remote

Samsung HW-T400 Black 2.0 channels 40 W:

Powerful but compact sound experience

Built-in woofer
Surround yourself with the deep bass you want without a separate woofer. The Soundbar comes equipped with two built-in woofers and a sound duct. That means more space, and more bass for you.

Bluetooth® TV connection
Simply use Bluetooth to connect the soundbar to your Samsung TV and enjoy your favorite content right away.

USB music playback
This Soundbar makes it easy to enjoy your own music in your own space. It comes complete with an integrated USB 2.0 port, so all you have to do is plug in a memory device with your music files and hit the play button.

Streaming music via Bluetooth
The Soundbar uses Bluetooth for easy wireless connections to other devices. Enjoy music from your mobile in top audio quality anywhere, no strings attached.

One Remote Control
You don’t need several remotes. Control key soundbar functions like power, volume, and even sound effects with the Samsung TV remote — right from your TV.

Surround sound expansion
Surround sound expansion expands the listening area both sideways and up to emanate sound. Now you can enjoy great sound with truly immersive surround effects.

NFC
Listen to your favorite music through soundbar by placing your smartphone over the NFC.

Short summary description Samsung HW-T400 Black 2.0 channels 40 W:

Samsung HW-T400, 2.0 channels, 40 W, 40 W, Built-in, Black, AAC, FLAC, MP3, WAV

Long summary description Samsung HW-T400 Black 2.0 channels 40 W:

Samsung HW-T400. Audio output channels: 2.0 channels, RMS rated power: 40 W. Soundbar speaker RMS power: 40 W. Subwoofer location: Built-in. Product colour: Black, Audio formats supported: AAC, FLAC, MP3, WAV. Connectivity technology: Wired & Wireless

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.