Samsung logo

Samsung HW-S66B Black 5.0 channels 200 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48563
Info modified on:
15 Aug 2024, 08:12:03
Short summary description Samsung HW-S66B Black 5.0 channels 200 W:

Samsung HW-S66B, 5.0 channels, 200 W, DTS 5.1, Dolby Atmos, Dolby Digital Plus, Black, AAC, AIFF, ALAC, FLAC, OGG, WAV, WMA, Anynet+

Long summary description Samsung HW-S66B Black 5.0 channels 200 W:

Samsung HW-S66B. Audio output channels: 5.0 channels, RMS rated power: 200 W, Audio decoders: DTS 5.1, Dolby Atmos, Dolby Digital Plus. Product colour: Black, Audio formats supported: AAC, AIFF, ALAC, FLAC, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wireless, Bluetooth codec: SBC. Power consumption (typical): 31 W, Power consumption (standby): 0.5 W. Width: 670 mm, Depth: 105 mm, Height: 62 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.