Samsung logo

Samsung HW-S61T Grey 4.0 channels 180 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67311
Info modified on:
17 Mar 2021, 09:22:42
Short summary description Samsung HW-S61T Grey 4.0 channels 180 W:

Samsung HW-S61T, 4.0 channels, 180 W, Dolby Digital 5.1, Built-in, Grey, AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV

Long summary description Samsung HW-S61T Grey 4.0 channels 180 W:

Samsung HW-S61T. Audio output channels: 4.0 channels, RMS rated power: 180 W, Audio decoders: Dolby Digital 5.1. Subwoofer location: Built-in. Product colour: Grey, Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless. Soundbar power consumption: 23 W, Power consumption (standby): 0.45 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.