Samsung HW-S41T/ZF, 2.0 channels, 100 W, Dolby Digital 2.0 Mono, 100 W, Active subwoofer, Built-in
Samsung HW-S41T/ZF. Audio output channels: 2.0 channels, RMS rated power: 100 W, Audio decoders: Dolby Digital 2.0 Mono. Soundbar speaker RMS power: 100 W. Subwoofer type: Active subwoofer, Subwoofer location: Built-in. Product colour: Grey. Connectivity technology: Wired & Wireless