Samsung logo

Samsung HW-R450 Black 2.1 channels 200 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19273
Info modified on:
03 Jun 2024, 23:01:44
Short summary description Samsung HW-R450 Black 2.1 channels 200 W:

Samsung HW-R450, 2.1 channels, 200 W, DTS 2.0, Dolby Digital, Active subwoofer, Wireless, 16.5 cm (6.5")

Long summary description Samsung HW-R450 Black 2.1 channels 200 W:

Samsung HW-R450. Audio output channels: 2.1 channels, RMS rated power: 200 W, Audio decoders: DTS 2.0, Dolby Digital. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Woofer diameter (subwoofer): 16.5 cm (6.5"). Product colour: Black, Audio formats supported: AAC, MP3, OGG, WAV, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless. Soundbar power consumption: 15 W, Subwoofer power consumption: 28 W, Power consumption (standby): 2.7 W

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.