Samsung logo

Samsung HW-R440 Black 2.1 channels 170 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67864
Info modified on:
14 Mar 2024, 18:56:57
Short summary description Samsung HW-R440 Black 2.1 channels 170 W:

Samsung HW-R440, 2.1 channels, 170 W, DTS:X, Dolby Digital, Black, Wired & Wireless, 907.5 mm

Long summary description Samsung HW-R440 Black 2.1 channels 170 W:

Samsung HW-R440. Audio output channels: 2.1 channels, RMS rated power: 170 W, Audio decoders: DTS:X, Dolby Digital. Product colour: Black. Connectivity technology: Wired & Wireless. Width: 907.5 mm, Depth: 70.5 mm, Height: 53.5 mm. Package width: 965 mm, Package depth: 230 mm, Package height: 434 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.