Samsung logo

Samsung HW-Q990C/XU soundbar speaker Black 11.1.4 channels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47654
Info modified on:
29 May 2024, 18:39:56
Short summary description Samsung HW-Q990C/XU soundbar speaker Black 11.1.4 channels:

Samsung HW-Q990C/XU, 11.1.4 channels, 656 W, Active subwoofer, Wireless, 41 cm (16.1"), Black

Long summary description Samsung HW-Q990C/XU soundbar speaker Black 11.1.4 channels:

Samsung HW-Q990C/XU. Audio output channels: 11.1.4 channels. Soundbar speaker RMS power: 656 W. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Woofer diameter (subwoofer): 41 cm (16.1"). Product colour: Black, Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV, WMA, Country of origin: Vietnam. Connectivity technology: Wired & Wireless

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.