Samsung logo

Samsung HW-Q950T Black 9.1.4 channels 546 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56462
Info modified on:
09 Mar 2024, 14:28:18
Short summary description Samsung HW-Q950T Black 9.1.4 channels 546 W:

Samsung HW-Q950T, 9.1.4 channels, 546 W, DTS:X, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD, Wireless, 160 W, Black

Long summary description Samsung HW-Q950T Black 9.1.4 channels 546 W:

Samsung HW-Q950T. Audio output channels: 9.1.4 channels, RMS rated power: 546 W, Audio decoders: DTS:X, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD. Subwoofer connectivity: Wireless, Subwoofer RMS power: 160 W. Product colour: Black, High Dynamic Range (HDR) technology: High Dynamic Range 10+ (HDR10 Plus), Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless. Soundbar power consumption: 47 W, Subwoofer power consumption: 28 W, Power consumption (standby): 0.45 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.