Samsung logo

Samsung HW-Q90R Black 7.1.4 channels 512 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37734
Info modified on:
18 Sept 2024, 23:35:55
Short summary description Samsung HW-Q90R Black 7.1.4 channels 512 W:

Samsung HW-Q90R, 7.1.4 channels, 512 W, DTS 5.1, Dolby Atmos, Dolby Digital Plus, Active subwoofer, Black, AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV

Long summary description Samsung HW-Q90R Black 7.1.4 channels 512 W:

Samsung HW-Q90R. Audio output channels: 7.1.4 channels, RMS rated power: 512 W, Audio decoders: DTS 5.1, Dolby Atmos, Dolby Digital Plus. Subwoofer type: Active subwoofer. Product colour: Black, Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless. Soundbar power consumption: 35 W, Subwoofer power consumption: 28 W, Power consumption (standby): 0.45 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.