Samsung logo

Samsung HW-Q900A Black 7.1.2 channels 47 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94823
Info modified on:
26 Jun 2023, 11:19:28
Short summary description Samsung HW-Q900A Black 7.1.2 channels 47 W:

Samsung HW-Q900A, 7.1.2 channels, 47 W, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD, 47 W, Black, High Dynamic Range 10+ (HDR10 Plus)

Long summary description Samsung HW-Q900A Black 7.1.2 channels 47 W:

Samsung HW-Q900A. Audio output channels: 7.1.2 channels, RMS rated power: 47 W, Audio decoders: Dolby Atmos, Dolby Digital Plus, Dolby TrueHD. Soundbar speaker RMS power: 47 W. Product colour: Black, High Dynamic Range (HDR) technology: High Dynamic Range 10+ (HDR10 Plus), Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV. Connectivity technology: Wireless. Subwoofer power consumption: 28 W, Power consumption (standby): 0.5 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.