Samsung logo

Samsung HW-Q70T Black 3.1.2 channels 330 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136098
Info modified on:
26 Jun 2023, 10:57:03
Short summary description Samsung HW-Q70T Black 3.1.2 channels 330 W:

Samsung HW-Q70T, 3.1.2 channels, 330 W, Dolby Atmos, Active subwoofer, Wireless, Separate

Long summary description Samsung HW-Q70T Black 3.1.2 channels 330 W:

Samsung HW-Q70T. Audio output channels: 3.1.2 channels, RMS rated power: 330 W, Audio decoders: Dolby Atmos. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer location: Separate. Product colour: Black, Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless. Soundbar power consumption: 28 W, Subwoofer power consumption: 28 W, Power consumption (standby): 0.45 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.