Samsung logo

Samsung Q-series HW-Q64GC Black, Titanium 3.1 channels 180 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14033
Info modified on:
15 Aug 2024, 08:10:10
Short summary description Samsung Q-series HW-Q64GC Black, Titanium 3.1 channels 180 W:

Samsung Q-series HW-Q64GC, 3.1 channels, 180 W, Dolby TrueHD, Dolby Digital Plus, Dolby Atmos, DTS Virtual:X, DTS Digital Surround, Dolby Digital..., Adaptive, Surround Sound Expansion, Game, Standard, Wireless, 160 W

Long summary description Samsung Q-series HW-Q64GC Black, Titanium 3.1 channels 180 W:

Samsung Q-series HW-Q64GC. Audio output channels: 3.1 channels, RMS rated power: 180 W, Audio decoders: Dolby TrueHD, Dolby Digital Plus, Dolby Atmos, DTS Virtual:X, DTS Digital Surround, Dolby Digital.... Subwoofer connectivity: Wireless, Subwoofer RMS power: 160 W, Woofer diameter (subwoofer): 16.5 cm (6.5"). Product colour: Black, Titanium, High Dynamic Range (HDR) technology: High Dynamic Range 10+ (HDR10 Plus), Audio formats supported: AAC, MP3, MP4, AAC-LC, MPEG-1, Vorbis, MPEG-2, WAV, WMA, LPCM, OGG, M4A, AIFF, FLAC. Connectivity technology: Wired & Wireless, Bluetooth codec: SBC, AAC. Soundbar power consumption: 31 W, Subwoofer power consumption: 28 W, Power consumption (typical): 0.5 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.