Samsung logo

Samsung HW-Q600B Black 3.1.2 channels 320 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49358
Info modified on:
04 Jun 2024, 12:18:11
Short summary description Samsung HW-Q600B Black 3.1.2 channels 320 W:

Samsung HW-Q600B, 3.1.2 channels, 320 W, DTS 5.1, DTS:X, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD, 200 W, Wireless, 160 W

Long summary description Samsung HW-Q600B Black 3.1.2 channels 320 W:

Samsung HW-Q600B. Audio output channels: 3.1.2 channels, RMS rated power: 320 W, Audio decoders: DTS 5.1, DTS:X, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD. Soundbar speaker RMS power: 200 W. Subwoofer connectivity: Wireless, Subwoofer RMS power: 160 W. Product colour: Black, High Dynamic Range (HDR) technology: High Dynamic Range 10+ (HDR10 Plus). Connectivity technology: Wired & Wireless

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.