Samsung logo

Samsung HW-Q600B Black 3.1.2 channels 360 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77149
Info modified on:
22 Jul 2024, 04:15:37
Short summary description Samsung HW-Q600B Black 3.1.2 channels 360 W:

Samsung HW-Q600B, 3.1.2 channels, 360 W, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD, Wireless, Separate, Black

Long summary description Samsung HW-Q600B Black 3.1.2 channels 360 W:

Samsung HW-Q600B. Audio output channels: 3.1.2 channels, RMS rated power: 360 W, Audio decoders: Dolby Atmos, Dolby Digital Plus, Dolby TrueHD. Subwoofer connectivity: Wireless, Subwoofer location: Separate. Product colour: Black, High Dynamic Range (HDR) technology: High Dynamic Range 10+ (HDR10 Plus), Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV. Connectivity technology: Wireless, Bluetooth codec: SBC, AAC. Soundbar power consumption: 34 W, Subwoofer power consumption: 28 W, Power consumption (standby): 0.5 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.