Samsung logo

Samsung HW-Q600A Black 3.1.2 channels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130654
Info modified on:
18 Sept 2024, 23:25:41
Short summary description Samsung HW-Q600A Black 3.1.2 channels:

Samsung HW-Q600A, 3.1.2 channels, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD, Wireless, Black, High Dynamic Range 10+ (HDR10 Plus), AAC, AIFF, FLAC, MP3, OGG, WAV

Long summary description Samsung HW-Q600A Black 3.1.2 channels:

Samsung HW-Q600A. Audio output channels: 3.1.2 channels, Audio decoders: Dolby Atmos, Dolby Digital Plus, Dolby TrueHD. Subwoofer connectivity: Wireless. Product colour: Black, High Dynamic Range (HDR) technology: High Dynamic Range 10+ (HDR10 Plus), Audio formats supported: AAC, AIFF, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless, Bluetooth codec: SBC, AAC. Subwoofer power consumption: 28 W, Power consumption (typical): 42 W, Power consumption (standby): 0.5 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.