Samsung logo

Samsung HW-N950 Black 7.1.4 channels 512 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21062
Info modified on:
02 Dec 2024, 03:32:53
Short summary description Samsung HW-N950 Black 7.1.4 channels 512 W:

Samsung HW-N950, 7.1.4 channels, 512 W, DTS Digital Surround, DTS:X, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD, Active subwoofer, Wireless, 162 W

Long summary description Samsung HW-N950 Black 7.1.4 channels 512 W:

Samsung HW-N950. Audio output channels: 7.1.4 channels, RMS rated power: 512 W, Audio decoders: DTS Digital Surround, DTS:X, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 162 W. Product colour: Black, Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless, HDMI version: 2.0a. Soundbar power consumption: 35 W, Power consumption (standby): 4.5 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.