Samsung logo

Samsung HW-N650 Black 5.1 channels 360 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113197
Info modified on:
12 Sept 2024, 15:54:40
Short summary description Samsung HW-N650 Black 5.1 channels 360 W:

Samsung HW-N650, 5.1 channels, 360 W, DTS Digital Surround, Dolby Digital 5.1, 200 W, Active subwoofer, 160 W

Long summary description Samsung HW-N650 Black 5.1 channels 360 W:

Samsung HW-N650. Audio output channels: 5.1 channels, RMS rated power: 360 W, Audio decoders: DTS Digital Surround, Dolby Digital 5.1. Soundbar speaker RMS power: 200 W. Subwoofer type: Active subwoofer, Subwoofer RMS power: 160 W, Subwoofer location: Separate. Product colour: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless, Bluetooth version: 2.1+EDR, HDMI version: 2.0a

Reasons to buy
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.