Samsung HW-N450, 2.1 channels, 320 W, DTS Digital Surround, Dolby Atmos, Dolby Digital, Active subwoofer, Wireless, Separate
Samsung HW-N450. Audio output channels: 2.1 channels, RMS rated power: 320 W, Audio decoders: DTS Digital Surround, Dolby Atmos, Dolby Digital. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer location: Separate. Product colour: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless, Bluetooth version: 2.1+EDR. Subwoofer power consumption: 28 W