Samsung logo

Samsung HW-N410/XE soundbar speaker Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37716
Info modified on:
12 Sept 2024, 15:54:40
Short summary description Samsung HW-N410/XE soundbar speaker Black:

Samsung HW-N410/XE, DTS 2.0, Dolby Digital 2.0 Mono, Wireless, Black, AAC, FLAC, MP3, OGG, WAV, Anynet+, Wired & Wireless

Long summary description Samsung HW-N410/XE soundbar speaker Black:

Samsung HW-N410/XE. Audio decoders: DTS 2.0, Dolby Digital 2.0 Mono. Subwoofer connectivity: Wireless. Product colour: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless, Bluetooth version: 2.1+EDR. Power consumption (typical): 22 W, Power consumption (standby): 2.6 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.