Samsung logo

Samsung HW-N400 Black 2.0 channels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57414
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung HW-N400 Black 2.0 channels:

Samsung HW-N400, 2.0 channels, DTS Digital Surround, Dolby Digital, Black, AAC, FLAC, MP3, OGG, WAV, Anynet+, Power

Long summary description Samsung HW-N400 Black 2.0 channels:

Samsung HW-N400. Audio output channels: 2.0 channels, Audio decoders: DTS Digital Surround, Dolby Digital. Product colour: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wireless, Bluetooth version: 2.1+EDR. Power consumption (typical): 22 W, Power consumption (standby): 2.6 W. Width: 640 mm, Depth: 100.3 mm, Height: 71 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.