Samsung logo

Samsung HW-N300 Black 2.0 channels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24458
Info modified on:
14 Mar 2024, 19:40:14
Short summary description Samsung HW-N300 Black 2.0 channels:

Samsung HW-N300, 2.0 channels, DTS 2.0, Dolby Dual Mono, Built-in, Black, Universal, AAC, FLAC, MP3, WAV, WMA

Long summary description Samsung HW-N300 Black 2.0 channels:

Samsung HW-N300. Audio output channels: 2.0 channels, Audio decoders: DTS 2.0, Dolby Dual Mono. Subwoofer location: Built-in. Product colour: Black, Recommended usage: Universal, Audio formats supported: AAC, FLAC, MP3, WAV, WMA. Connectivity technology: Wireless. Power consumption (typical): 13 W, Power consumption (standby): 0.45 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.