Samsung logo

Samsung HW-MS6501 Silver 5.1 channels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121144
Info modified on:
24 Feb 2023, 14:07:31
Short summary description Samsung HW-MS6501 Silver 5.1 channels:

Samsung HW-MS6501, 5.1 channels, DTS Digital Surround, Dolby Digital, Silver, AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV, WMA, CE, Wired & Wireless

Long summary description Samsung HW-MS6501 Silver 5.1 channels:

Samsung HW-MS6501. Audio output channels: 5.1 channels, Audio decoders: DTS Digital Surround, Dolby Digital. Product colour: Silver, Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV, WMA, Certification: CE. Connectivity technology: Wired & Wireless. Power consumption (typical): 450 W, Power consumption (standby): 4 W. Width: 1160 mm, Depth: 168 mm, Height: 78 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.