Samsung HW-MS6500, 3.0 channels, DTS 2.0, Dolby Digital 5.1, 4 Ω, Passive subwoofer, Built-in, Titanium
Samsung HW-MS6500. Audio output channels: 3.0 channels, Audio decoders: DTS 2.0, Dolby Digital 5.1. Tweeter impedance: 4 Ω. Subwoofer type: Passive subwoofer, Subwoofer location: Built-in. Product colour: Titanium, Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless