Samsung logo

Samsung HW-MS650 soundbar speaker Black 3.0 channels 180 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
198746
Info modified on:
30 Mar 2025, 14:26:03
Short summary description Samsung HW-MS650 soundbar speaker Black 3.0 channels 180 W:

Samsung HW-MS650, 3.0 channels, 180 W, DTS 2.0, Dolby Digital 5.1, 180 W, Built-in, Black

Long summary description Samsung HW-MS650 soundbar speaker Black 3.0 channels 180 W:

Samsung HW-MS650. Audio output channels: 3.0 channels, RMS rated power: 180 W, Audio decoders: DTS 2.0, Dolby Digital 5.1. Soundbar speaker RMS power: 180 W. Subwoofer location: Built-in. Product colour: Black, Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wireless

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.