Samsung HW-MS650, 3.0 channels, DTS 2.0, Dolby Digital 5.1, Black, AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV, WMA, Anynet+, Wired
Samsung HW-MS650. Audio output channels: 3.0 channels, Audio decoders: DTS 2.0, Dolby Digital 5.1. Product colour: Black, Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired. Width: 1060 mm, Depth: 130.5 mm, Height: 78 mm. Package width: 1278 mm, Package depth: 212 mm, Package height: 148 mm