Samsung logo

Samsung HW-M550 Black 3.1 channels 340 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89425
Info modified on:
28 Nov 2024, 07:36:43
Short summary description Samsung HW-M550 Black 3.1 channels 340 W:

Samsung HW-M550, 3.1 channels, 340 W, DTS 2.0, Dolby Digital 5.1, Active subwoofer, Wireless, Black

Long summary description Samsung HW-M550 Black 3.1 channels 340 W:

Samsung HW-M550. Audio output channels: 3.1 channels, RMS rated power: 340 W, Audio decoders: DTS 2.0, Dolby Digital 5.1. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless. Product colour: Black, Audio formats supported: AAC, ALAC, FLAC, MP3, OGG, WAV, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless. Width: 1010.4 mm, Depth: 87.4 mm, Height: 71.1 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.