Samsung logo

Samsung HW-M450/ZA soundbar speaker Black 2.1 channels 320 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114015
Info modified on:
14 Mar 2024, 18:18:43
Short summary description Samsung HW-M450/ZA soundbar speaker Black 2.1 channels 320 W:

Samsung HW-M450/ZA, 2.1 channels, 320 W, DTS, Dolby Digital, 160 W, Active subwoofer, Wireless

Long summary description Samsung HW-M450/ZA soundbar speaker Black 2.1 channels 320 W:

Samsung HW-M450/ZA. Audio output channels: 2.1 channels, RMS rated power: 320 W, Audio decoders: DTS, Dolby Digital. Soundbar speaker RMS power: 160 W. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 160 W. Product colour: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless, Bluetooth version: 2.1+EDR

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.