Samsung logo

Samsung HW-M360 Black 2.1 channels 200 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85451
Info modified on:
14 Mar 2024, 19:52:23
Short summary description Samsung HW-M360 Black 2.1 channels 200 W:

Samsung HW-M360, 2.1 channels, 200 W, DTS, Dolby Digital, Active subwoofer, Wireless, 130 W

Long summary description Samsung HW-M360 Black 2.1 channels 200 W:

Samsung HW-M360. Audio output channels: 2.1 channels, RMS rated power: 200 W, Audio decoders: DTS, Dolby Digital. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 130 W. Product colour: Black, Audio formats supported: AAC, ALAC, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless, Bluetooth version: 2.1+EDR. Power consumption (typical): 28 W, Power consumption (standby): 0.45 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.