Samsung logo

Samsung HW-K551 soundbar speaker Silver 3.1 channels 340 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88665
Info modified on:
14 Mar 2024, 18:54:24
Short summary description Samsung HW-K551 soundbar speaker Silver 3.1 channels 340 W:

Samsung HW-K551, 3.1 channels, 340 W, DTS 2.0, Dolby Digital 5.1, Active subwoofer, Separate, Silver

Long summary description Samsung HW-K551 soundbar speaker Silver 3.1 channels 340 W:

Samsung HW-K551. Audio output channels: 3.1 channels, RMS rated power: 340 W, Audio decoders: DTS 2.0, Dolby Digital 5.1. Subwoofer type: Active subwoofer, Subwoofer location: Separate. Product colour: Silver, Audio formats supported: AAC, FLAC, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless. Width: 1010.5 mm, Depth: 87.5 mm, Height: 54 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.