Samsung logo

Samsung HW-K430 Black 2.1 channels 220 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25636
Info modified on:
14 Mar 2024, 19:32:47
Short summary description Samsung HW-K430 Black 2.1 channels 220 W:

Samsung HW-K430, 2.1 channels, 220 W, DTS Digital Surround, Dolby Digital, Active subwoofer, Wireless, Separate

Long summary description Samsung HW-K430 Black 2.1 channels 220 W:

Samsung HW-K430. Audio output channels: 2.1 channels, RMS rated power: 220 W, Audio decoders: DTS Digital Surround, Dolby Digital. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer location: Separate. Product colour: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless. Power consumption (typical): 27 W, Power consumption (standby): 0.45 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.