Samsung logo

Samsung HW-K360 Black 2.1 channels 130 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131015
Info modified on:
26 Jul 2019, 08:44:37
Short summary description Samsung HW-K360 Black 2.1 channels 130 W:

Samsung HW-K360, 2.1 channels, 130 W, DTS Digital Surround, Dolby Digital, Active subwoofer, Wireless, Black

Long summary description Samsung HW-K360 Black 2.1 channels 130 W:

Samsung HW-K360. Audio output channels: 2.1 channels, RMS rated power: 130 W, Audio decoders: DTS Digital Surround, Dolby Digital. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless. Product colour: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless. Soundbar power consumption: 15 W, Subwoofer power consumption: 10 W, Power consumption (standby): 0.45 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.