Samsung logo

Samsung HW-K335 Black 2.1 channels 130 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89236
Info modified on:
18 Sept 2024, 23:59:49
Short summary description Samsung HW-K335 Black 2.1 channels 130 W:

Samsung HW-K335, 2.1 channels, 130 W, DTS Digital Surround, 130 W, Passive subwoofer, Black

Long summary description Samsung HW-K335 Black 2.1 channels 130 W:

Samsung HW-K335. Audio output channels: 2.1 channels, RMS rated power: 130 W, Audio decoders: DTS Digital Surround. Soundbar speaker RMS power: 130 W. Subwoofer type: Passive subwoofer. Product colour: Black, Audio formats supported: AAC, ALAC, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.