Samsung logo

Samsung HW-J7501R soundbar speaker Silver 4.1 channels 320 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96305
Info modified on:
30 Mar 2025, 13:07:01
Short summary description Samsung HW-J7501R soundbar speaker Silver 4.1 channels 320 W:

Samsung HW-J7501R, 4.1 channels, 320 W, DTS 2.0, Dolby Digital 5.1, Active subwoofer, Separate, Silver

Long summary description Samsung HW-J7501R soundbar speaker Silver 4.1 channels 320 W:

Samsung HW-J7501R. Audio output channels: 4.1 channels, RMS rated power: 320 W, Audio decoders: DTS 2.0, Dolby Digital 5.1. Subwoofer type: Active subwoofer, Subwoofer location: Separate. Product colour: Silver, Audio formats supported: AAC, ALAC, FLAC, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless. Width: 1230 mm, Depth: 170 mm, Height: 47.5 mm

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.