Samsung logo

Samsung HW-J7500 soundbar speaker Black 8.1 channels 320 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155785
Info modified on:
15 Dec 2023, 10:40:21
Short summary description Samsung HW-J7500 soundbar speaker Black 8.1 channels 320 W:

Samsung HW-J7500, 8.1 channels, 320 W, Dolby Digital, DTS Digital Surround, Active subwoofer, Wireless, 160 W

Long summary description Samsung HW-J7500 soundbar speaker Black 8.1 channels 320 W:

Samsung HW-J7500. Audio output channels: 8.1 channels, RMS rated power: 320 W, Audio decoders: Dolby Digital, DTS Digital Surround. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 160 W. Product colour: Black, Audio formats supported: AAC, AIFF, FLAC, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless. Power consumption (typical): 42 W, Power consumption (standby): 0.3 W

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.