Samsung HW-J6510, 6.1 channels, 300 W, Dolby Digital 5.1, 17.8 cm (7"), Wireless, Separate
Samsung HW-J6510. Audio output channels: 6.1 channels, RMS rated power: 300 W, Audio decoders: Dolby Digital 5.1. Woofer diameter (imperial): 17.8 cm (7"). Subwoofer connectivity: Wireless, Subwoofer location: Separate. Product colour: Black, Recommended usage: TV, Audio formats supported: AAC, WAV, WMA, OGG, FLAC, MP3. Connectivity technology: Wired & Wireless