Samsung logo

Samsung HW-J6001 soundbar speaker Silver 6.1 channels 300 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123374
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HW-J6001 soundbar speaker Silver 6.1 channels 300 W:

Samsung HW-J6001, 6.1 channels, 300 W, Dolby Digital, DTS 2.0, 22 W, 4 Ω, 10%

Long summary description Samsung HW-J6001 soundbar speaker Silver 6.1 channels 300 W:

Samsung HW-J6001. Audio output channels: 6.1 channels, RMS rated power: 300 W, Audio decoders: Dolby Digital, DTS 2.0. Soundbar speaker RMS power: 22 W, Impedance: 4 Ω, Total Harmonic Distortion (THD): 10%. Subwoofer connectivity: Wireless, Subwoofer impedance: 3 Ω. Product colour: Silver, Recommended usage: TV, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.