Samsung logo

Samsung HW-J6000 Black 6.1 channels 300 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94514
Info modified on:
12 Sept 2024, 15:54:40
Short summary description Samsung HW-J6000 Black 6.1 channels 300 W:

Samsung HW-J6000, 6.1 channels, 300 W, DTS 2.0, Dolby Digital, Active subwoofer, Wireless, Separate

Long summary description Samsung HW-J6000 Black 6.1 channels 300 W:

Samsung HW-J6000. Audio output channels: 6.1 channels, RMS rated power: 300 W, Audio decoders: DTS 2.0, Dolby Digital. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer location: Separate. Product colour: Black, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless. Width: 1077 mm, Depth: 130 mm, Height: 48.3 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.