Samsung logo

Samsung HW-J550 Black 2.1 channels 320 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84104
Info modified on:
12 Sept 2024, 15:54:40
Short summary description Samsung HW-J550 Black 2.1 channels 320 W:

Samsung HW-J550, 2.1 channels, 320 W, DTS 2.0, Dolby Digital, Active subwoofer, Wireless, Separate

Long summary description Samsung HW-J550 Black 2.1 channels 320 W:

Samsung HW-J550. Audio output channels: 2.1 channels, RMS rated power: 320 W, Audio decoders: DTS 2.0, Dolby Digital. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer location: Separate. Product colour: Black, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wireless. Width: 944 mm, Depth: 72.4 mm, Height: 55.9 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.