Samsung logo

Samsung HW-J450 Black 2.1 channels 300 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158883
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HW-J450 Black 2.1 channels 300 W:

Samsung HW-J450, 2.1 channels, 300 W, DTS, Dolby Digital, 300 W, 16.5 cm (6.5"), Black

Long summary description Samsung HW-J450 Black 2.1 channels 300 W:

Samsung HW-J450. Audio output channels: 2.1 channels, RMS rated power: 300 W, Audio decoders: DTS, Dolby Digital. Soundbar speaker RMS power: 300 W, Woofer diameter (imperial): 16.5 cm (6.5"). Product colour: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wired. Subwoofer power consumption: 28 W, Power consumption (typical): 25 W, Power consumption (standby): 0.45 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.