Samsung logo

Samsung HW-J355 Black 2.1 channels 120 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73891
Info modified on:
28 Nov 2024, 07:36:10
Short summary description Samsung HW-J355 Black 2.1 channels 120 W:

Samsung HW-J355, 2.1 channels, 120 W, DTS, Dolby Digital, Passive subwoofer, Black, AAC, FLAC, MP3, OGG, WAV, WMA

Long summary description Samsung HW-J355 Black 2.1 channels 120 W:

Samsung HW-J355. Audio output channels: 2.1 channels, RMS rated power: 120 W, Audio decoders: DTS, Dolby Digital. Subwoofer type: Passive subwoofer. Product colour: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wireless. Power consumption (typical): 23 W, Power consumption (standby): 0.45 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.