Samsung logo

Samsung HW-J250 audio amplifier 2.2 channels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147077
Info modified on:
14 Mar 2024, 19:03:24
Short summary description Samsung HW-J250 audio amplifier 2.2 channels Black:

Samsung HW-J250, 2.2 channels, Dolby Digital, 80 W, 18 W, 0.45 W, 720 mm

Long summary description Samsung HW-J250 audio amplifier 2.2 channels Black:

Samsung HW-J250. Audio output channels: 2.2 channels, Audio decoders: Dolby Digital, RMS rated power: 80 W. Power consumption (typical): 18 W, Power consumption (standby): 0.45 W. Width: 720 mm, Depth: 75 mm, Height: 67 mm. Package width: 775 mm, Package depth: 171 mm, Package height: 167 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.