Samsung HW-J250, 2.2 channels, 80 W, Dolby Digital, DTS, Black, Wired, 720 mm
Samsung HW-J250. Audio output channels: 2.2 channels, RMS rated power: 80 W, Audio decoders: Dolby Digital, DTS. Product colour: Black. Connectivity technology: Wired. Width: 720 mm, Depth: 74.9 mm, Height: 67 mm. Package width: 775 mm, Package depth: 171 mm, Package height: 167 mm