Samsung logo

Samsung HW-H7501 soundbar speaker Silver 8.1 channels 320 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120839
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HW-H7501 soundbar speaker Silver 8.1 channels 320 W:

Samsung HW-H7501, 8.1 channels, 320 W, Dolby Digital 5.1, DTS 2.0, Active subwoofer, Wireless, Silver

Long summary description Samsung HW-H7501 soundbar speaker Silver 8.1 channels 320 W:

Samsung HW-H7501. Audio output channels: 8.1 channels, RMS rated power: 320 W, Audio decoders: Dolby Digital 5.1, DTS 2.0. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless. Product colour: Silver, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wireless. Power consumption (typical): 45 W, Power consumption (standby): 0.4 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.